TDK U.S.A. Corporation Fixed Inductors MLG1005S1N8CTD25

Description
1.8nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.8nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174056-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174056-6-ND
Fixed Inductors 445-174056-6-ND
1.8nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

1.8nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174056-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174056-2-ND
Fixed Inductors 445-174056-2-ND
1.8nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

1.8nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174056-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174056-1-ND
Fixed Inductors 445-174056-1-ND
1.8nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

1.8nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174056-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-4N7 016008C-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J334JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details