TDK U.S.A. Corporation Fixed Inductors - MLG1005S1N8BT000 MLG1005S1N8BT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1224266-MLG1005S1N8B T000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 1.8nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 8GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.tdk.com Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 7 at 100MHz Current Rating (Amps): 900mA Inductance Frequency - Test: 100MHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1224266-MLG1005S1N8B T000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 1.8nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 8GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.tdk.com Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 7 at 100MHz Current Rating (Amps): 900mA Inductance Frequency - Test: 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLG1005S1N8BT000
1224266-MLG1005S1N8BT000
Fixed Inductors - MLG1005S1N8BT000 1224266-MLG1005S1N8BT000
Manufacturer: TDK Corporation Win Source Part Number: 1224266-MLG1005S1N8B T000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 1.8nH Tolerance: ±0.1nH Material - Core: Non-Magnetic Frequency - Self Resonant: 8GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.tdk.com Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 7 at 100MHz Current Rating (Amps): 900mA Inductance Frequency - Test: 100MHz

Manufacturer: TDK Corporation
Win Source Part Number: 1224266-MLG1005S1N8BT000
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1.8nH
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 8GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 150mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.tdk.com
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.022" (0.55mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Q at Freq: 7 at 100MHz
Current Rating (Amps): 900mA
Inductance Frequency - Test: 100MHz

Buy Now
Fixed Inductors - 445-16270-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16270-2-ND
Fixed Inductors 445-16270-2-ND
1.8nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

1.8nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16270-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16270-1-ND
Fixed Inductors 445-16270-1-ND
1.8nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

1.8nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16270-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16270-6-ND
Fixed Inductors 445-16270-6-ND
1.8nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

1.8nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
900MA 150MOHM Inductor and Choke - 71-MLG1005S1N8BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
900MA 150MOHM Inductor and Choke
71-MLG1005S1N8BT000
900MA 150MOHM Inductor and Choke 71-MLG1005S1N8BT000
FIXED IND 1.8NH 900MA 150MOHM SM Product overview: MLG1005S1N8BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S1N8BT000 can be used for catalog matching and distributor lookup.

FIXED IND 1.8NH 900MA 150MOHM SM Product overview: MLG1005S1N8BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S1N8BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG1005S1N8BT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S1N8BT000
Fixed Inductors MLG1005S1N8BT000
FIXED IND 1.8NH 900MA 150MOHM SM

FIXED IND 1.8NH 900MA 150MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1224266-MLG1005S1N8BT000 445-16270-2-ND 71-MLG1005S1N8BT000 MLG1005S1N8BT000
Product Name Fixed Inductors - MLG1005S1N8BT000 Fixed Inductors 900MA 150MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Application RF Choke
Inductance Range 0.0018 microH 0.0018 microH 0.0018 microH
DCR 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J332SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2469836 - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 2800 milliamps
Standards and Certifications RoHS
View Details
Filters - Common Mode Chokes - 1342137-DFKH-14-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
3 suppliers