TDK U.S.A. Corporation Fixed Inductors MLG1005S1N5STD25

Description
1.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16266-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16266-6-ND
Fixed Inductors 445-16266-6-ND
1.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16266-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16266-1-ND
Fixed Inductors 445-16266-1-ND
1.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16266-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16266-2-ND
Fixed Inductors 445-16266-2-ND
1.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16266-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-18N 0402CT-18NXJRW , 0402CT-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D22D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details