TDK U.S.A. Corporation Fixed Inductors MLG1005S1N5CT000

Description
1.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172443-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172443-2-ND
Fixed Inductors 445-172443-2-ND
1.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172443-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172443-6-ND
Fixed Inductors 445-172443-6-ND
1.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172443-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172443-1-ND
Fixed Inductors 445-172443-1-ND
1.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 1A 100 MOHM Inductor and Choke - 71-MLG1005S1N5CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 100 MOHM Inductor and Choke
71-MLG1005S1N5CT000
SMD 1A 100 MOHM Inductor and Choke 71-MLG1005S1N5CT000
FIXED IND 1.5NH 1A 100 MOHM SMD Product overview: MLG1005S1N5CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S1N5CT000 can be used for catalog matching and distributor lookup.

FIXED IND 1.5NH 1A 100 MOHM SMD Product overview: MLG1005S1N5CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S1N5CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG1005S1N5CT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S1N5CT000
Fixed Inductors MLG1005S1N5CT000
FIXED IND 1.5NH 1A 100 MOHM SMD

FIXED IND 1.5NH 1A 100 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLG1005S1N5CT000
Inductors/Coils/Transformers >> Inductors (SMD) MLG1005S1N5CT000
1A 1.5nH 60mΩ 0402 Inductors (SMD) ROHS

1A 1.5nH 60mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-172443-2-ND 71-MLG1005S1N5CT000 MLG1005S1N5CT000 MLG1005S1N5CT000
Product Name Fixed Inductors SMD 1A 100 MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed
DCR 0.1000 ohms 0.1000 ohms 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3631A101KT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Common Mode Chokes - 486-DKFP-D22D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - AX97-20471-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details