TDK U.S.A. Corporation SMD 1A 100 MOHM Inductor and Choke MLG1005S1N3ST000

Description
FIXED IND 1.3NH 1A 100 MOHM SMD Product overview: MLG1005S1N3ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S1N3ST000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.3NH 1A 100 MOHM SMD Product overview: MLG1005S1N3ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S1N3ST000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1A 100 MOHM Inductor and Choke - 71-MLG1005S1N3ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 100 MOHM Inductor and Choke
71-MLG1005S1N3ST000
SMD 1A 100 MOHM Inductor and Choke 71-MLG1005S1N3ST000
FIXED IND 1.3NH 1A 100 MOHM SMD Product overview: MLG1005S1N3ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S1N3ST000 can be used for catalog matching and distributor lookup.

FIXED IND 1.3NH 1A 100 MOHM SMD Product overview: MLG1005S1N3ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S1N3ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG1005S1N3ST000
1077816-MLG1005S1N3ST000
Fixed Inductors - MLG1005S1N3ST000 1077816-MLG1005S1N3ST000
Manufacturer: TDK Corporation Win Source Part Number: 1077816-MLG1005S1N3S T000 Packaging: Reel - TR Type: Multilayer Current Rating: 1A Inductance: 1.3nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Non-Magnetic Q @ Freq: 7 @ 100MHz Frequency - Self Resonant: 8GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077816-MLG1005S1N3ST000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 1A
Inductance: 1.3nH
Height - Seated (Max): 0.022" (0.55mm)
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Material - Core: Non-Magnetic
Q @ Freq: 7 @ 100MHz
Frequency - Self Resonant: 8GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-3038-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3038-6-ND
Fixed Inductors 445-3038-6-ND
1.3nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1.3nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3038-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3038-2-ND
Fixed Inductors 445-3038-2-ND
1.3nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1.3nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3038-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3038-1-ND
Fixed Inductors 445-3038-1-ND
1.3nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1.3nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG1005S1N3ST000 1077816-MLG1005S1N3ST000 445-3038-6-ND
Product Name SMD 1A 100 MOHM Inductor and Choke Fixed Inductors - MLG1005S1N3ST000 Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ceramic
Inductance Range 0.0013 microH 0.0013 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J563JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-9N2 0302CS-9N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2126020P - RS Components, Ltd.
Specs
Inductance Range 4700 microH
Rated DC Current 73 milliamps
Standards and Certifications RoHS
View Details