TDK U.S.A. Corporation Fixed Inductors MLG1005S1N3CT000

Description
1.3nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.3nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172442-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172442-2-ND
Fixed Inductors 445-172442-2-ND
1.3nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1.3nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172442-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172442-1-ND
Fixed Inductors 445-172442-1-ND
1.3nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1.3nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172442-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172442-6-ND
Fixed Inductors 445-172442-6-ND
1.3nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1.3nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-172442-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-R10 0402DC-R10XJRW , 0402DC-R10XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 1889521 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 6500 microH
View Details
2 suppliers