1.3nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
1.3nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
1.3nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
FIXED IND 1.3NH 1A 100 MOHM SMD Product overview: MLG1005S1N3BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S1N3BT000 can be used for catalog matching and distributor lookup.
Inductor High Frequency Chip Unshielded Multi-Layer 1.3nH 0.1nH 100MHz 7Q-Factor Ceramic 1A 100mOhm DCR 0402 T/R
INDUCTOR, 1.3NH, 8GHZ, 0402 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-16261-2-ND | 71-MLG1005S1N3BT000 | 769-MLG1005S1N3BT000 | 69AH1266 |
| Product Name | Fixed Inductors | SMD 1A 100 MOHM Inductor and Choke | Inductor High Frequency Chip Unshielded Multi-Layer 1.3nH 0.1nH 100MHz 7Q-Factor Ceramic 1A 100mOhm DCR 0402 T/R | Inductor, 1.3Nh, 8Ghz, 0402 Rohs Compliant Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | ||
| Configuration | Fixed | |||
| DCR | 0.1000 ohms | 0.1000 ohms |