TDK U.S.A. Corporation Fixed Inductors MLG1005S1N0ST000

Description
1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3035-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3035-6-ND
Fixed Inductors 445-3035-6-ND
1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3035-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3035-1-ND
Fixed Inductors 445-3035-1-ND
1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3035-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3035-2-ND
Fixed Inductors 445-3035-2-ND
1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG1005S1N0ST000
885136-MLG1005S1N0ST000
Fixed Inductors - MLG1005S1N0ST000 885136-MLG1005S1N0ST000
Manufacturer: TDK Corporation Win Source Part Number: 885136-MLG1005S1N0ST 000 Series: MLG Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Multilayer Inductor 100mOhm Max 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-3035-1, 445-3035-2, 445-3035-6, MLG1005S1N0S, MLG1005S1N0ST

Manufacturer: TDK Corporation
Win Source Part Number: 885136-MLG1005S1N0ST000
Series: MLG
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Multilayer Inductor 100mOhm Max 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-3035-1, 445-3035-2, 445-3035-6, MLG1005S1N0S, MLG1005S1N0ST

Buy Now
SMD 1A 100 MOHM Inductor and Choke - 71-MLG1005S1N0ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 100 MOHM Inductor and Choke
71-MLG1005S1N0ST000
SMD 1A 100 MOHM Inductor and Choke 71-MLG1005S1N0ST000
FIXED IND 1NH 1A 100 MOHM SMD Product overview: MLG1005S1N0ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S1N0ST000 can be used for catalog matching and distributor lookup.

FIXED IND 1NH 1A 100 MOHM SMD Product overview: MLG1005S1N0ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S1N0ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG1005S1N0ST000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S1N0ST000
Fixed Inductors MLG1005S1N0ST000
FIXED IND 1NH 1A 100 MOHM SMD

FIXED IND 1NH 1A 100 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3035-6-ND 885136-MLG1005S1N0ST000 71-MLG1005S1N0ST000 MLG1005S1N0ST000
Product Name Fixed Inductors Fixed Inductors - MLG1005S1N0ST000 SMD 1A 100 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed
DCR 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0302CS-1N7XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Core Material Ceramic; Ceramic
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678465 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details