FIXED IND 1NH 1A 100 MOHM SMD Product overview: MLG1005S1N0CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S1N0CT000 can be used for catalog matching and distributor lookup.
1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
1nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
1A 1nH 40mΩ 0402 Inductors (SMD) ROHS
FIXED IND 1NH 1A 100 MOHM SMD
INDUCTOR, 1NH, 10GHZ, 0402 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLG1005S1N0CT000 | 445-172439-2-ND | MLG1005S1N0CT000 | MLG1005S1N0CT000 | 69AH1262 |
| Product Name | SMD 1A 100 MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors | Inductor, 1Nh, 10Ghz, 0402 Rohs Compliant Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | ||
| Core Material | Ceramic | Ceramic; Ceramic, Non-Magnetic | |||
| Inductance Range | 1.00E-3 microH | 1.00E-3 microH | 1.00E-3 microH |