TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005S18NJT000

Description
18nH Unshielded Multilayer Inductor 350mA 600mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Multilayer Inductor 350mA 600mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3062-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3062-2-ND
Fixed Inductors 445-3062-2-ND
18nH Unshielded Multilayer Inductor 350mA 600mOhm Max 0402 (1005 Metric)

18nH Unshielded Multilayer Inductor 350mA 600mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3062-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3062-6-ND
Fixed Inductors 445-3062-6-ND
18nH Unshielded Multilayer Inductor 350mA 600mOhm Max 0402 (1005 Metric)

18nH Unshielded Multilayer Inductor 350mA 600mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3062-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3062-1-ND
Fixed Inductors 445-3062-1-ND
18nH Unshielded Multilayer Inductor 350mA 600mOhm Max 0402 (1005 Metric)

18nH Unshielded Multilayer Inductor 350mA 600mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 350MA 600MOHM Inductor and Choke - 71-MLG1005S18NJT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 350MA 600MOHM Inductor and Choke
71-MLG1005S18NJT000
SMD 350MA 600MOHM Inductor and Choke 71-MLG1005S18NJT000
FIXED IND 18NH 350MA 600MOHM SMD Product overview: MLG1005S18NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S18NJT000 can be used for catalog matching and distributor lookup.

FIXED IND 18NH 350MA 600MOHM SMD Product overview: MLG1005S18NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S18NJT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 18Nh, 2Ghz, 0402 Rohs Compliant Tdk - 69AH1281 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Nh, 2Ghz, 0402 Rohs Compliant Tdk
69AH1281
Inductor, 18Nh, 2Ghz, 0402 Rohs Compliant Tdk 69AH1281
INDUCTOR, 18NH, 2GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 18NH, 2GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLG1005S18NJT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S18NJT000
Fixed Inductors MLG1005S18NJT000
FIXED IND 18NH 350MA 600MOHM SMD

FIXED IND 18NH 350MA 600MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3062-2-ND 71-MLG1005S18NJT000 69AH1281 MLG1005S18NJT000
Product Name Fixed Inductors SMD 350MA 600MOHM Inductor and Choke Inductor, 18Nh, 2Ghz, 0402 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-A22A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
016008F (0402) Ferrite Chip Inductors - 016008F-75N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details