TDK U.S.A. Corporation Fixed Inductors MLG1005S16NHTD25

Description
16nH Unshielded Multilayer Inductor 400mA 550mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
16nH Unshielded Multilayer Inductor 400mA 550mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG1005S16NHTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG1005S16NHTD25-ND
Fixed Inductors MLG1005S16NHTD25-ND
16nH Unshielded Multilayer Inductor 400mA 550mOhm Max 0402 (1005 Metric)

16nH Unshielded Multilayer Inductor 400mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 400MA 550MOHM Inductor and Choke - 71-MLG1005S16NHTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400MA 550MOHM Inductor and Choke
71-MLG1005S16NHTD25
SMD 400MA 550MOHM Inductor and Choke 71-MLG1005S16NHTD25
FIXED IND 16NH 400MA 550MOHM SMD Product overview: MLG1005S16NHTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S16NHTD25 can be used for catalog matching and distributor lookup.

FIXED IND 16NH 400MA 550MOHM SMD Product overview: MLG1005S16NHTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S16NHTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369846-MLG1005S16NHTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369846-MLG1005S16NHTD25
Inductors, Coils, Chokes - Fixed Inductors 1369846-MLG1005S16NHTD25
Win Source Part Number: 1369846-MLG1005S16NH TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLG Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±3% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 16 nH Current Rating (Amps): 400 mA Shielding: Unshielded DC Resistance (DCR): 550mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 2.1GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369846-MLG1005S16NHTD25
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLG
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±3%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic, Non-Magnetic
Inductance: 16 nH
Current Rating (Amps): 400 mA
Shielding: Unshielded
DC Resistance (DCR): 550mOhm Max
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 2.1GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - MLG1005S16NHTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S16NHTD25
Fixed Inductors MLG1005S16NHTD25
FIXED IND 16NH 400MA 550MOHM SMD

FIXED IND 16NH 400MA 550MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MLG1005S16NHTD25-ND 71-MLG1005S16NHTD25 1369846-MLG1005S16NHTD25 MLG1005S16NHTD25
Product Name Fixed Inductors SMD 400MA 550MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Configuration Fixed Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2469816 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 770 milliamps
Standards and Certifications RoHS
View Details