TDK-Lambda Americas Inc., High Power Division Inductors, Coils, Chokes - Fixed Inductors MLG1005S15NJTD25

Description
Win Source Part Number: 1369710-MLG1005S15NJ TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLG Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 15 nH Current Rating (Amps): 400 mA Shielding: Unshielded DC Resistance (DCR): 550mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 2.2GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369710-MLG1005S15NJ TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLG Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 15 nH Current Rating (Amps): 400 mA Shielding: Unshielded DC Resistance (DCR): 550mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 2.2GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369710-MLG1005S15NJTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369710-MLG1005S15NJTD25
Inductors, Coils, Chokes - Fixed Inductors 1369710-MLG1005S15NJTD25
Win Source Part Number: 1369710-MLG1005S15NJ TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLG Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 15 nH Current Rating (Amps): 400 mA Shielding: Unshielded DC Resistance (DCR): 550mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 2.2GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369710-MLG1005S15NJTD25
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLG
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic, Non-Magnetic
Inductance: 15 nH
Current Rating (Amps): 400 mA
Shielding: Unshielded
DC Resistance (DCR): 550mOhm Max
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 2.2GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - 445-16249-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16249-2-ND
Fixed Inductors 445-16249-2-ND
15nH Unshielded Multilayer Inductor 400mA 550mOhm Max 0402 (1005 Metric)

15nH Unshielded Multilayer Inductor 400mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16249-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16249-6-ND
Fixed Inductors 445-16249-6-ND
15nH Unshielded Multilayer Inductor 400mA 550mOhm Max 0402 (1005 Metric)

15nH Unshielded Multilayer Inductor 400mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16249-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16249-1-ND
Fixed Inductors 445-16249-1-ND
15nH Unshielded Multilayer Inductor 400mA 550mOhm Max 0402 (1005 Metric)

15nH Unshielded Multilayer Inductor 400mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 400MA 550MOHM Inductor and Choke - 71-MLG1005S15NJTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400MA 550MOHM Inductor and Choke
71-MLG1005S15NJTD25
SMD 400MA 550MOHM Inductor and Choke 71-MLG1005S15NJTD25
FIXED IND 15NH 400MA 550MOHM SMD Product overview: MLG1005S15NJTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S15NJTD25 can be used for catalog matching and distributor lookup.

FIXED IND 15NH 400MA 550MOHM SMD Product overview: MLG1005S15NJTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S15NJTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 15Nh, 2.2Ghz, 0402 Rohs Compliant Tdk - 69AH1280 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 15Nh, 2.2Ghz, 0402 Rohs Compliant Tdk
69AH1280
Inductor, Aec-Q200, 15Nh, 2.2Ghz, 0402 Rohs Compliant Tdk 69AH1280
INDUCTOR, AEC-Q200, 15NH, 2.2GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 15NH, 2.2GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLG1005S15NJTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S15NJTD25
Fixed Inductors MLG1005S15NJTD25
FIXED IND 15NH 400MA 550MOHM SMD

FIXED IND 15NH 400MA 550MOHM SMD

Supplier's Site Datasheet
FIXED IND 15NH 400MA 550 MOHM - 769-MLG1005S15NJTD25 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 15NH 400MA 550 MOHM
769-MLG1005S15NJTD25
FIXED IND 15NH 400MA 550 MOHM 769-MLG1005S15NJTD25
FIXED IND 15NH 400MA 550 MOHM

FIXED IND 15NH 400MA 550 MOHM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369710-MLG1005S15NJTD25 445-16249-2-ND 71-MLG1005S15NJTD25 69AH1280 MLG1005S15NJTD25 769-MLG1005S15NJTD25
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 400MA 550MOHM Inductor and Choke Inductor, Aec-Q200, 15Nh, 2.2Ghz, 0402 Rohs Compliant Tdk Fixed Inductors FIXED IND 15NH 400MA 550 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ceramic Ceramic Ceramic; Ceramic, Non-Magnetic
Application RF Choke
Configuration Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1702828 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N7 0201DS-7N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-H22H-0168-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details