TDK U.S.A. Corporation Fixed Inductors MLG1005S11NHTD25

Description
11nH Unshielded Multilayer Inductor 400mA 400mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
11nH Unshielded Multilayer Inductor 400mA 400mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG1005S11NHTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG1005S11NHTD25-ND
Fixed Inductors MLG1005S11NHTD25-ND
11nH Unshielded Multilayer Inductor 400mA 400mOhm Max 0402 (1005 Metric)

11nH Unshielded Multilayer Inductor 400mA 400mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG1005S11NHTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE18NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.02uH 250MHz 0.42A Inductor and Choke - 71-0402CS-20NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0200 microH
Inductance Tolerance 5 (+/- %)
View Details