TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005S10NJTD25

Description
10nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16245-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16245-2-ND
Fixed Inductors 445-16245-2-ND
10nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0402 (1005 Metric)

10nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16245-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16245-1-ND
Fixed Inductors 445-16245-1-ND
10nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0402 (1005 Metric)

10nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16245-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16245-6-ND
Fixed Inductors 445-16245-6-ND
10nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0402 (1005 Metric)

10nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 500MA 350MOHM Inductor and Choke - 71-MLG1005S10NJTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 350MOHM Inductor and Choke
71-MLG1005S10NJTD25
SMD 500MA 350MOHM Inductor and Choke 71-MLG1005S10NJTD25
FIXED IND 10NH 500MA 350MOHM SMD Product overview: MLG1005S10NJTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S10NJTD25 can be used for catalog matching and distributor lookup.

FIXED IND 10NH 500MA 350MOHM SMD Product overview: MLG1005S10NJTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S10NJTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 10Nh, 2.5Ghz, 0402 Rohs Compliant Tdk - 69AH1273 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Nh, 2.5Ghz, 0402 Rohs Compliant Tdk
69AH1273
Inductor, Aec-Q200, 10Nh, 2.5Ghz, 0402 Rohs Compliant Tdk 69AH1273
INDUCTOR, AEC-Q200, 10NH, 2.5GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 10NH, 2.5GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLG1005S10NJTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S10NJTD25
Fixed Inductors MLG1005S10NJTD25
FIXED IND 10NH 500MA 350MOHM SMD

FIXED IND 10NH 500MA 350MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLG1005S10NJTD25
Inductors/Coils/Transformers >> Inductors (SMD) MLG1005S10NJTD25
500mA 10nH ±5% 220mΩ 0402 Inductors (SMD) ROHS

500mA 10nH ±5% 220mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-16245-2-ND 71-MLG1005S10NJTD25 69AH1273 MLG1005S10NJTD25 MLG1005S10NJTD25
Product Name Fixed Inductors SMD 500MA 350MOHM Inductor and Choke Inductor, Aec-Q200, 10Nh, 2.5Ghz, 0402 Rohs Compliant Tdk Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-1085-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-8N2 0201CT-8N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1909756P - RS Components, Ltd.
Specs
Inductance Range 0.1000 microH
Rated DC Current 440 milliamps
Standards and Certifications RoHS
View Details