TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005S10NJT000

Description
10nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3059-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3059-6-ND
Fixed Inductors 445-3059-6-ND
10nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0402 (1005 Metric)

10nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3059-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3059-2-ND
Fixed Inductors 445-3059-2-ND
10nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0402 (1005 Metric)

10nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3059-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3059-1-ND
Fixed Inductors 445-3059-1-ND
10nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0402 (1005 Metric)

10nH Unshielded Multilayer Inductor 500mA 350mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 500MA 350MOHM Inductor and Choke - 71-MLG1005S10NJT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 350MOHM Inductor and Choke
71-MLG1005S10NJT000
SMD 500MA 350MOHM Inductor and Choke 71-MLG1005S10NJT000
FIXED IND 10NH 500MA 350MOHM SMD Product overview: MLG1005S10NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S10NJT000 can be used for catalog matching and distributor lookup.

FIXED IND 10NH 500MA 350MOHM SMD Product overview: MLG1005S10NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S10NJT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 6040486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6040486
Surface Mount Inductors 6040486
TDK MLG1005S10NJT000

TDK MLG1005S10NJT000

Supplier's Site
FIXED IND 10NH 500MA 350 MOHM - 769-MLG1005S10NJT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10NH 500MA 350 MOHM
769-MLG1005S10NJT000
FIXED IND 10NH 500MA 350 MOHM 769-MLG1005S10NJT000
FIXED IND 10NH 500MA 350 MOHM

FIXED IND 10NH 500MA 350 MOHM

Supplier's Site
Inductor, 10Nh, 2.5Ghz, 0402 Rohs Compliant Tdk - 69AH1272 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Nh, 2.5Ghz, 0402 Rohs Compliant Tdk
69AH1272
Inductor, 10Nh, 2.5Ghz, 0402 Rohs Compliant Tdk 69AH1272
INDUCTOR, 10NH, 2.5GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 10NH, 2.5GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3059-6-ND 71-MLG1005S10NJT000 6040486 769-MLG1005S10NJT000 69AH1272
Product Name Fixed Inductors SMD 500MA 350MOHM Inductor and Choke Surface Mount Inductors FIXED IND 10NH 500MA 350 MOHM Inductor, 10Nh, 2.5Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5685-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 2176636-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details