TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005S0N9BT000

Description
0.9nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.9nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16243-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16243-1-ND
Fixed Inductors 445-16243-1-ND
0.9nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

0.9nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16243-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16243-2-ND
Fixed Inductors 445-16243-2-ND
0.9nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

0.9nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16243-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16243-6-ND
Fixed Inductors 445-16243-6-ND
0.9nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

0.9nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 1A 100 MOHM Inductor and Choke - 71-MLG1005S0N9BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 100 MOHM Inductor and Choke
71-MLG1005S0N9BT000
SMD 1A 100 MOHM Inductor and Choke 71-MLG1005S0N9BT000
FIXED IND 0.9NH 1A 100 MOHM SMD Product overview: MLG1005S0N9BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S0N9BT000 can be used for catalog matching and distributor lookup.

FIXED IND 0.9NH 1A 100 MOHM SMD Product overview: MLG1005S0N9BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S0N9BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLG1005S0N9BT000
Inductors/Coils/Transformers >> Inductors (SMD) MLG1005S0N9BT000
1A 0.9nH 40mΩ 0402 Inductors (SMD) ROHS

1A 0.9nH 40mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Inductor, 0.9Nh, 10Ghz, 0402 Rohs Compliant Tdk - 69AH1258 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.9Nh, 10Ghz, 0402 Rohs Compliant Tdk
69AH1258
Inductor, 0.9Nh, 10Ghz, 0402 Rohs Compliant Tdk 69AH1258
INDUCTOR, 0.9NH, 10GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 0.9NH, 10GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
FIXED IND 0.9NH 1A 100 MOHM SMD - 769-MLG1005S0N9BT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 0.9NH 1A 100 MOHM SMD
769-MLG1005S0N9BT000
FIXED IND 0.9NH 1A 100 MOHM SMD 769-MLG1005S0N9BT000
FIXED IND 0.9NH 1A 100 MOHM SMD

FIXED IND 0.9NH 1A 100 MOHM SMD

Supplier's Site
Fixed Inductors - MLG1005S0N9BT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S0N9BT000
Fixed Inductors MLG1005S0N9BT000
FIXED IND 0.9NH 1A 100 MOHM SMD

FIXED IND 0.9NH 1A 100 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16243-1-ND 71-MLG1005S0N9BT000 MLG1005S0N9BT000 69AH1258 769-MLG1005S0N9BT000 MLG1005S0N9BT000
Product Name Fixed Inductors SMD 1A 100 MOHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Inductor, 0.9Nh, 10Ghz, 0402 Rohs Compliant Tdk FIXED IND 0.9NH 1A 100 MOHM SMD Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed Fixed
DCR 0.1000 ohms 0.0400 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data