TDK U.S.A. Corporation Fixed Inductors MLG1005S0N6CTD25

Description
0.6nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.6nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174046-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174046-1-ND
Fixed Inductors 445-174046-1-ND
0.6nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

0.6nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174046-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174046-6-ND
Fixed Inductors 445-174046-6-ND
0.6nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

0.6nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174046-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174046-2-ND
Fixed Inductors 445-174046-2-ND
0.6nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

0.6nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174046-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-9N2 0302CS-9N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-104700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3238-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details