TDK-Lambda Americas Inc., High Power Division Inductance Tdk MLG1005S0N6CT000.

Description
Inductance:0.6nH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MLG Series; Inductor Case / Package:0402 [1005 Metric]; DC Resistance Max:0.1ohm; Inductance Tolerance:± 0.2nH RoHS Compliant: Yes
Datasheet
Description
Inductance:0.6nH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MLG Series; Inductor Case / Package:0402 [1005 Metric]; DC Resistance Max:0.1ohm; Inductance Tolerance:± 0.2nH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Tdk - 61AC0593 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Tdk
61AC0593
Inductance Tdk 61AC0593
Inductance:0.6nH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MLG Series; Inductor Case / Package:0402 [1005 Metric]; DC Resistance Max:0.1ohm; Inductance Tolerance:± 0.2nH RoHS Compliant: Yes

Inductance:0.6nH; RMS Current (Irms):1A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MLG Series; Inductor Case / Package:0402 [1005 Metric]; DC Resistance Max:0.1ohm; Inductance Tolerance:± 0.2nH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 61AC0593
Product Name Inductance Tdk
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-9N0 0402CT-9N0XJRW , 0402CT-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details