TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005S0N5BT000

Description
0.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
Request a Quote
Description
0.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK inductor, part number 69AH1249, features an inductance value of 0.5 nH and is designed for high-frequency applications up to 10 GHz. It is part of the MLG1005S series, which utilizes a multilayer structure combining ceramic and conductive materials, ensuring optimal performance in mobile phones, Bluetooth devices, WLAN, and other high-frequency modules. The component is RoHS compliant, indicating it is free from hazardous substances, and supports lead-free soldering processes. It operates within a temperature range of -55°C to +125°C and has a compact 0402 package size (1.0 x 0.5 mm). The inductor has a typical DC resistance of 0.10 Ω and can handle a maximum rated current of 1000 mA. This product is suitable for engineers looking for reliable inductance in compact designs for high-frequency circuits.

Datasheet Summary
Powered by GS/AI

The TDK inductor, part number 69AH1249, features an inductance value of 0.5 nH and is designed for high-frequency applications up to 10 GHz. It is part of the MLG1005S series, which utilizes a multilayer structure combining ceramic and conductive materials, ensuring optimal performance in mobile phones, Bluetooth devices, WLAN, and other high-frequency modules. The component is RoHS compliant, indicating it is free from hazardous substances, and supports lead-free soldering processes. It operates within a temperature range of -55°C to +125°C and has a compact 0402 package size (1.0 x 0.5 mm). The inductor has a typical DC resistance of 0.10 Ω and can handle a maximum rated current of 1000 mA. This product is suitable for engineers looking for reliable inductance in compact designs for high-frequency circuits.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16235-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16235-6-ND
Fixed Inductors 445-16235-6-ND
0.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

0.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16235-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16235-2-ND
Fixed Inductors 445-16235-2-ND
0.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

0.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16235-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16235-1-ND
Fixed Inductors 445-16235-1-ND
0.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

0.5nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 1A 100 MOHM Inductor and Choke - 71-MLG1005S0N5BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 100 MOHM Inductor and Choke
71-MLG1005S0N5BT000
SMD 1A 100 MOHM Inductor and Choke 71-MLG1005S0N5BT000
FIXED IND 0.5NH 1A 100 MOHM SMD Product overview: MLG1005S0N5BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S0N5BT000 can be used for catalog matching and distributor lookup.

FIXED IND 0.5NH 1A 100 MOHM SMD Product overview: MLG1005S0N5BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S0N5BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG1005S0N5BT000
927276-MLG1005S0N5BT000
Fixed Inductors - MLG1005S0N5BT000 927276-MLG1005S0N5BT000
Manufacturer: TDK Corporation Win Source Part Number: 927276-MLG1005S0N5BT 000 Series: MLG Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Multilayer Inductor 100mOhm Max 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-16235-2, 445-16235-1, MLG1005S0N5BT000-ND, 445-16235-6

Manufacturer: TDK Corporation
Win Source Part Number: 927276-MLG1005S0N5BT000
Series: MLG
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Multilayer Inductor 100mOhm Max 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-16235-2, 445-16235-1, MLG1005S0N5BT000-ND, 445-16235-6

Buy Now
FIXED IND 0.5NH 1A 100 MOHM SMD - 769-MLG1005S0N5BT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 0.5NH 1A 100 MOHM SMD
769-MLG1005S0N5BT000
FIXED IND 0.5NH 1A 100 MOHM SMD 769-MLG1005S0N5BT000
FIXED IND 0.5NH 1A 100 MOHM SMD

FIXED IND 0.5NH 1A 100 MOHM SMD

Supplier's Site
Inductor, 0.5Nh, 10Ghz, 0402 Rohs Compliant Tdk - 69AH1249 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.5Nh, 10Ghz, 0402 Rohs Compliant Tdk
69AH1249
Inductor, 0.5Nh, 10Ghz, 0402 Rohs Compliant Tdk 69AH1249
INDUCTOR, 0.5NH, 10GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 0.5NH, 10GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLG1005S0N5BT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S0N5BT000
Fixed Inductors MLG1005S0N5BT000
FIXED IND 0.5NH 1A 100 MOHM SMD

FIXED IND 0.5NH 1A 100 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16235-6-ND 71-MLG1005S0N5BT000 927276-MLG1005S0N5BT000 769-MLG1005S0N5BT000 69AH1249 MLG1005S0N5BT000
Product Name Fixed Inductors SMD 1A 100 MOHM Inductor and Choke Fixed Inductors - MLG1005S0N5BT000 FIXED IND 0.5NH 1A 100 MOHM SMD Inductor, 0.5Nh, 10Ghz, 0402 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed Fixed
DCR 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-A21A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers