TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005S0N4BT000

Description
0.4nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.4nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16233-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16233-1-ND
Fixed Inductors 445-16233-1-ND
0.4nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

0.4nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16233-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16233-6-ND
Fixed Inductors 445-16233-6-ND
0.4nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

0.4nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16233-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16233-2-ND
Fixed Inductors 445-16233-2-ND
0.4nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

0.4nH Unshielded Multilayer Inductor 1A 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 1A 100 MOHM Inductor and Choke - 71-MLG1005S0N4BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 100 MOHM Inductor and Choke
71-MLG1005S0N4BT000
SMD 1A 100 MOHM Inductor and Choke 71-MLG1005S0N4BT000
FIXED IND 0.4NH 1A 100 MOHM SMD Product overview: MLG1005S0N4BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S0N4BT000 can be used for catalog matching and distributor lookup.

FIXED IND 0.4NH 1A 100 MOHM SMD Product overview: MLG1005S0N4BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S0N4BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1109430-MLG1005S0N4BT000
Inductors, Coils, Chokes - Fixed Inductors 1109430-MLG1005S0N4BT000
Win Source Part Number: 1109430-MLG1005S0N4B T000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLG Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 0.4 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Ceramic, Non-Magnetic Frequency - Self Resonant: 10GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 100mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-16233-6,445-1623 3-2,445-16233-1,MLG1 005S0N4BT000-ND

Win Source Part Number: 1109430-MLG1005S0N4BT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLG
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 0.4 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Ceramic, Non-Magnetic
Frequency - Self Resonant: 10GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 100mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-16233-6,445-16233-2,445-16233-1,MLG1005S0N4BT000-ND

Buy Now
Inductor, 0.4Nh, 10Ghz, 0402 Rohs Compliant Tdk - 69AH1247 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.4Nh, 10Ghz, 0402 Rohs Compliant Tdk
69AH1247
Inductor, 0.4Nh, 10Ghz, 0402 Rohs Compliant Tdk 69AH1247
INDUCTOR, 0.4NH, 10GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 0.4NH, 10GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLG1005S0N4BT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S0N4BT000
Fixed Inductors MLG1005S0N4BT000
FIXED IND 0.4NH 1A 100 MOHM SMD

FIXED IND 0.4NH 1A 100 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16233-1-ND 71-MLG1005S0N4BT000 1109430-MLG1005S0N4BT000 69AH1247 MLG1005S0N4BT000
Product Name Fixed Inductors SMD 1A 100 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 0.4Nh, 10Ghz, 0402 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Configuration Fixed Fixed
DCR 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CME375-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details