TDK U.S.A. Corporation Fixed Inductors MLG0603SR18JT000

Description
180nH Unshielded Multilayer Inductor 50mA 8.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Multilayer Inductor 50mA 8.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9370-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9370-6-ND
Fixed Inductors 445-9370-6-ND
180nH Unshielded Multilayer Inductor 50mA 8.5Ohm Max 0201 (0603 Metric)

180nH Unshielded Multilayer Inductor 50mA 8.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9370-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9370-2-ND
Fixed Inductors 445-9370-2-ND
180nH Unshielded Multilayer Inductor 50mA 8.5Ohm Max 0201 (0603 Metric)

180nH Unshielded Multilayer Inductor 50mA 8.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9370-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9370-1-ND
Fixed Inductors 445-9370-1-ND
180nH Unshielded Multilayer Inductor 50mA 8.5Ohm Max 0201 (0603 Metric)

180nH Unshielded Multilayer Inductor 50mA 8.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327874-MLG0603SR18JT000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327874-MLG0603SR18JT000
Inductors, Coils, Chokes - Fixed Inductors 1327874-MLG0603SR18JT000
Manufacturer: TDK Corporation Win Source Part Number: 1327874-MLG0603SR18J T000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Inductance: 180 nH Height - Seated (Max): 0.013" (0.33mm) Standard Package: 15,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic, Non-Magnetic Q @ Freq: 5 @ 100MHz Frequency - Self Resonant: 560MHz DC Resistance (DCR): 8.5Ohm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 50 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-9370-6,MLG0603SR 18J,445-9370-2,445-9 370-1 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327874-MLG0603SR18JT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Inductance: 180 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 5 @ 100MHz
Frequency - Self Resonant: 560MHz
DC Resistance (DCR): 8.5Ohm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 50 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-9370-6,MLG0603SR18J,445-9370-2,445-9370-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 50MA 8.5 OHM Inductor and Choke - 71-MLG0603SR18JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50MA 8.5 OHM Inductor and Choke
71-MLG0603SR18JT000
SMD 50MA 8.5 OHM Inductor and Choke 71-MLG0603SR18JT000
FIXED IND 180NH 50MA 8.5 OHM SMD Product overview: MLG0603SR18JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 8.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 8.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603SR18JT000 can be used for catalog matching and distributor lookup.

FIXED IND 180NH 50MA 8.5 OHM SMD Product overview: MLG0603SR18JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 8.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 8.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603SR18JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG0603SR18JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603SR18JT000
Fixed Inductors MLG0603SR18JT000
FIXED IND 180NH 50MA 8.5 OHM SMD

FIXED IND 180NH 50MA 8.5 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9370-6-ND 1327874-MLG0603SR18JT000 71-MLG0603SR18JT000 MLG0603SR18JT000
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 50MA 8.5 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678538 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details