TDK U.S.A. Corporation Fixed Inductors MLG0603SR18HTD25

Description
180nH Unshielded Multilayer Inductor 50mA 8.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Multilayer Inductor 50mA 8.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603SR18HTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603SR18HTD25-ND
Fixed Inductors MLG0603SR18HTD25-ND
180nH Unshielded Multilayer Inductor 50mA 8.5Ohm Max 0201 (0603 Metric)

180nH Unshielded Multilayer Inductor 50mA 8.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603SR18HTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-51N 0201HL-51NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - 1X97-10221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 4.47 ohms
View Details
Fixed Inductors - 486-3118-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
3 suppliers