TDK U.S.A. Corporation Fixed Inductors MLG0603SR16HT000

Description
160nH Unshielded Multilayer Inductor 50mA 8.3Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
160nH Unshielded Multilayer Inductor 50mA 8.3Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603SR16HT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603SR16HT000-ND
Fixed Inductors MLG0603SR16HT000-ND
160nH Unshielded Multilayer Inductor 50mA 8.3Ohm Max 0201 (0603 Metric)

160nH Unshielded Multilayer Inductor 50mA 8.3Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603SR16HT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5700-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N8 0402DC-8N8XJRW , 0402DC-8N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details