TDK U.S.A. Corporation Fixed Inductors MLG0603SR15HT000

Description
150nH Unshielded Multilayer Inductor 50mA 8Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Multilayer Inductor 50mA 8Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603SR15HT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603SR15HT000-ND
Fixed Inductors MLG0603SR15HT000-ND
150nH Unshielded Multilayer Inductor 50mA 8Ohm Max 0201 (0603 Metric)

150nH Unshielded Multilayer Inductor 50mA 8Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603SR15HT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620241 - RS Components, Ltd.
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
Fixed Inductors - 0402AF-561XJLU - 1128887-0402AF-561XJLU - Win Source Electronics
Specs
Technology Standard
Core Material Ferrite
Configuration Fixed
View Details
Common Mode Chokes - 486-3-137-421-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers