TDK U.S.A. Corporation Fixed Inductors MLG0603SR13HTD25

Description
130nH Unshielded Multilayer Inductor 50mA 7.3Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
130nH Unshielded Multilayer Inductor 50mA 7.3Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603SR13HTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603SR13HTD25-ND
Fixed Inductors MLG0603SR13HTD25-ND
130nH Unshielded Multilayer Inductor 50mA 7.3Ohm Max 0201 (0603 Metric)

130nH Unshielded Multilayer Inductor 50mA 7.3Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603SR13HTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-22N 026011C-22NXJRW , 026011C-22NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567719P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details