TDK U.S.A. Corporation Fixed Inductors - MLG0603SR12JT000 MLG0603SR12JT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077814-MLG0603SR12J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 50mA Inductance: 120nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 5 @ 100MHz Frequency - Self Resonant: 700MHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077814-MLG0603SR12J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 50mA Inductance: 120nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 5 @ 100MHz Frequency - Self Resonant: 700MHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLG0603SR12JT000
1077814-MLG0603SR12JT000
Fixed Inductors - MLG0603SR12JT000 1077814-MLG0603SR12JT000
Manufacturer: TDK Corporation Win Source Part Number: 1077814-MLG0603SR12J T000 Packaging: Reel - TR Type: Multilayer Current Rating: 50mA Inductance: 120nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 5 @ 100MHz Frequency - Self Resonant: 700MHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077814-MLG0603SR12JT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 50mA
Inductance: 120nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 5 @ 100MHz
Frequency - Self Resonant: 700MHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 7 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 50MA 7 OHM Inductor and Choke - 71-MLG0603SR12JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50MA 7 OHM Inductor and Choke
71-MLG0603SR12JT000
SMD 50MA 7 OHM Inductor and Choke 71-MLG0603SR12JT000
FIXED IND 120NH 50MA 7 OHM SMD Product overview: MLG0603SR12JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603SR12JT000 can be used for catalog matching and distributor lookup.

FIXED IND 120NH 50MA 7 OHM SMD Product overview: MLG0603SR12JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603SR12JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-9366-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9366-2-ND
Fixed Inductors 445-9366-2-ND
120nH Unshielded Multilayer Inductor 50mA 7Ohm Max 0201 (0603 Metric)

120nH Unshielded Multilayer Inductor 50mA 7Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1077814-MLG0603SR12JT000 71-MLG0603SR12JT000 445-9366-2-ND
Product Name Fixed Inductors - MLG0603SR12JT000 SMD 50MA 7 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Multilayer Multilayer Multilayer
Application RF Choke
Inductance Range 0.1200 microH 0.1200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CME375-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details