TDK U.S.A. Corporation Fixed Inductors MLG0603SR11JT000

Description
110nH Unshielded Multilayer Inductor 50mA 6.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
110nH Unshielded Multilayer Inductor 50mA 6.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9365-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9365-1-ND
Fixed Inductors 445-9365-1-ND
110nH Unshielded Multilayer Inductor 50mA 6.5Ohm Max 0201 (0603 Metric)

110nH Unshielded Multilayer Inductor 50mA 6.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9365-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9365-2-ND
Fixed Inductors 445-9365-2-ND
110nH Unshielded Multilayer Inductor 50mA 6.5Ohm Max 0201 (0603 Metric)

110nH Unshielded Multilayer Inductor 50mA 6.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-9365-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-3160-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-2N0 016008C-2N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details