TDK U.S.A. Corporation Fixed Inductors MLG0603SR10HTD25

Description
100nH Unshielded Multilayer Inductor 50mA 4.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Multilayer Inductor 50mA 4.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603SR10HTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603SR10HTD25-ND
Fixed Inductors MLG0603SR10HTD25-ND
100nH Unshielded Multilayer Inductor 50mA 4.5Ohm Max 0201 (0603 Metric)

100nH Unshielded Multilayer Inductor 50mA 4.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603SR10HTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N4 0402DC-3N4XJRW , 0402DC-3N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-127-597-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details