TDK U.S.A. Corporation Fixed Inductors MLG0603S9N1JT000

Description
9.1nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
9.1nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG0603S9N1JT000TR-ND - DigiKey
Thief River Falls, MN, United States
9.1nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0201 (0603 Metric)

9.1nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603S9N1JT000DKR-ND - DigiKey
Thief River Falls, MN, United States
9.1nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0201 (0603 Metric)

9.1nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603S9N1JT000CT-ND - DigiKey
Thief River Falls, MN, United States
9.1nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0201 (0603 Metric)

9.1nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-MLG0603S9N1JT000TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2332SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-47N 0402CS-47NXJRW , 0402CS-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1678490 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details