TDK U.S.A. Corporation Fixed Inductors MLG0603S6N2HTD25

Description
6.2nH Unshielded Multilayer Inductor 250mA 550mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Multilayer Inductor 250mA 550mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S6N2HTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S6N2HTD25-ND
Fixed Inductors MLG0603S6N2HTD25-ND
6.2nH Unshielded Multilayer Inductor 250mA 550mOhm Max 0201 (0603 Metric)

6.2nH Unshielded Multilayer Inductor 250mA 550mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603S6N2HTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1678536 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details