TDK U.S.A. Corporation Fixed Inductors MLG0603S68NHT000

Description
68nH Unshielded Multilayer Inductor 50mA 3.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Multilayer Inductor 50mA 3.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG0603S68NHT000TR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Multilayer Inductor 50mA 3.5Ohm Max 0201 (0603 Metric)

68nH Unshielded Multilayer Inductor 50mA 3.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603S68NHT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 50MA 3.5 OHM SMD

FIXED IND 68NH 50MA 3.5 OHM SMD

Buy Now Datasheet
Fixed Inductors - 445-MLG0603S68NHT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 50MA 3.5 OHM SMD

FIXED IND 68NH 50MA 3.5 OHM SMD

Buy Now Datasheet
SMD 50MA 3.5 OHM Inductor and Choke - 71-MLG0603S68NHT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50MA 3.5 OHM Inductor and Choke
71-MLG0603S68NHT000
SMD 50MA 3.5 OHM Inductor and Choke 71-MLG0603S68NHT000
FIXED IND 68NH 50MA 3.5 OHM SMD Product overview: MLG0603S68NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 3.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 3.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S68NHT000 can be used for catalog matching and distributor lookup.

FIXED IND 68NH 50MA 3.5 OHM SMD Product overview: MLG0603S68NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 3.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 3.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S68NHT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603S68NHT000
1077812-MLG0603S68NHT000
Fixed Inductors - MLG0603S68NHT000 1077812-MLG0603S68NHT000
Manufacturer: TDK Corporation Win Source Part Number: 1077812-MLG0603S68NH T000 Packaging: Reel - TR Type: Multilayer Current Rating: 50mA Inductance: 68nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Non-Magnetic Q @ Freq: 5 @ 100MHz Frequency - Self Resonant: 1.05GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.5 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077812-MLG0603S68NHT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 50mA
Inductance: 68nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Non-Magnetic
Q @ Freq: 5 @ 100MHz
Frequency - Self Resonant: 1.05GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.5 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - MLG0603S68NHT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603S68NHT000
Fixed Inductors MLG0603S68NHT000
FIXED IND 68NH 50MA 3.5 OHM SMD

FIXED IND 68NH 50MA 3.5 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLG0603S68NHT000TR-ND 71-MLG0603S68NHT000 1077812-MLG0603S68NHT000 MLG0603S68NHT000
Product Name Fixed Inductors SMD 50MA 3.5 OHM Inductor and Choke Fixed Inductors - MLG0603S68NHT000 Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-415-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-2176641-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details