TDK U.S.A. Corporation Fixed Inductors MLG0603S62NJTD25

Description
62nH Unshielded Multilayer Inductor 50mA 3.3Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
62nH Unshielded Multilayer Inductor 50mA 3.3Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174027-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174027-6-ND
Fixed Inductors 445-174027-6-ND
62nH Unshielded Multilayer Inductor 50mA 3.3Ohm Max 0201 (0603 Metric)

62nH Unshielded Multilayer Inductor 50mA 3.3Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174027-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174027-1-ND
Fixed Inductors 445-174027-1-ND
62nH Unshielded Multilayer Inductor 50mA 3.3Ohm Max 0201 (0603 Metric)

62nH Unshielded Multilayer Inductor 50mA 3.3Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174027-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174027-2-ND
Fixed Inductors 445-174027-2-ND
62nH Unshielded Multilayer Inductor 50mA 3.3Ohm Max 0201 (0603 Metric)

62nH Unshielded Multilayer Inductor 50mA 3.3Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174027-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-18N 016008C-18NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CME2425-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 2322855 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details