TDK U.S.A. Corporation Fixed Inductors MLG0603S5N1ST000

Description
5.1nH Unshielded Multilayer Inductor 250mA 450mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
5.1nH Unshielded Multilayer Inductor 250mA 450mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLG0603S5N1ST000DKR-ND - DigiKey
Thief River Falls, MN, United States
5.1nH Unshielded Multilayer Inductor 250mA 450mOhm Max 0201 (0603 Metric)

5.1nH Unshielded Multilayer Inductor 250mA 450mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603S5N1ST000CT-ND - DigiKey
Thief River Falls, MN, United States
5.1nH Unshielded Multilayer Inductor 250mA 450mOhm Max 0201 (0603 Metric)

5.1nH Unshielded Multilayer Inductor 250mA 450mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603S5N1ST000TR-ND - DigiKey
Thief River Falls, MN, United States
5.1nH Unshielded Multilayer Inductor 250mA 450mOhm Max 0201 (0603 Metric)

5.1nH Unshielded Multilayer Inductor 250mA 450mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
250MA 450MOHM Inductor and Choke - 71-MLG0603S5N1ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MA 450MOHM Inductor and Choke
71-MLG0603S5N1ST000
250MA 450MOHM Inductor and Choke 71-MLG0603S5N1ST000
FIXED IND 5.1NH 250MA 450MOHM SM Product overview: MLG0603S5N1ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S5N1ST000 can be used for catalog matching and distributor lookup.

FIXED IND 5.1NH 250MA 450MOHM SM Product overview: MLG0603S5N1ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 250MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S5N1ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG0603S5N1ST000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG0603S5N1ST000
Fixed Inductors MLG0603S5N1ST000
FIXED IND 5.1NH 250MA 450MOHM SM

FIXED IND 5.1NH 250MA 450MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLG0603S5N1ST000DKR-ND 71-MLG0603S5N1ST000 MLG0603S5N1ST000
Product Name Fixed Inductors 250MA 450MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed
DCR 0.4500 ohms 0.4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers