TDK U.S.A. Corporation Fixed Inductors MLG0603S4N7STD25

Description
4.7nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S4N7STD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S4N7STD25-ND
Fixed Inductors MLG0603S4N7STD25-ND
4.7nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0201 (0603 Metric)

4.7nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603S4N7STD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-360 0402AF-360XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8106 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers
Common Mode Chokes - 486-5775-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details