TDK U.S.A. Corporation Fixed Inductors - MLG0603S4N7HT000 MLG0603S4N7HT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 927274-MLG0603S4N7HT 000 Series: MLG Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Multilayer Inductor 450mOhm Max 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-174219-2, 445-174219-1, 445-174219-6, MLG0603S4N7HT000-ND
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 927274-MLG0603S4N7HT 000 Series: MLG Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Multilayer Inductor 450mOhm Max 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-174219-2, 445-174219-1, 445-174219-6, MLG0603S4N7HT000-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLG0603S4N7HT000
927274-MLG0603S4N7HT000
Fixed Inductors - MLG0603S4N7HT000 927274-MLG0603S4N7HT000
Manufacturer: TDK Corporation Win Source Part Number: 927274-MLG0603S4N7HT 000 Series: MLG Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Multilayer Inductor 450mOhm Max 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0201 (0603 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-174219-2, 445-174219-1, 445-174219-6, MLG0603S4N7HT000-ND

Manufacturer: TDK Corporation
Win Source Part Number: 927274-MLG0603S4N7HT000
Series: MLG
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Multilayer Inductor 450mOhm Max 0201 (0603 Metric)
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-174219-2, 445-174219-1, 445-174219-6, MLG0603S4N7HT000-ND

Buy Now
300MA 450MOHM Inductor and Choke - 71-MLG0603S4N7HT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 450MOHM Inductor and Choke
71-MLG0603S4N7HT000
300MA 450MOHM Inductor and Choke 71-MLG0603S4N7HT000
FIXED IND 4.7NH 300MA 450MOHM SM Product overview: MLG0603S4N7HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S4N7HT000 can be used for catalog matching and distributor lookup.

FIXED IND 4.7NH 300MA 450MOHM SM Product overview: MLG0603S4N7HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 450MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 450MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S4N7HT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174219-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174219-1-ND
Fixed Inductors 445-174219-1-ND
4.7nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0201 (0603 Metric)

4.7nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174219-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174219-2-ND
Fixed Inductors 445-174219-2-ND
4.7nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0201 (0603 Metric)

4.7nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174219-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174219-6-ND
Fixed Inductors 445-174219-6-ND
4.7nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0201 (0603 Metric)

4.7nH Unshielded Multilayer Inductor 300mA 450mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 927274-MLG0603S4N7HT000 71-MLG0603S4N7HT000 445-174219-1-ND
Product Name Fixed Inductors - MLG0603S4N7HT000 300MA 450MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Multilayer
Core Material Ceramic
Inductance Range 0.0047 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-300 0402DF-300XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2469826 - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1900 milliamps
Standards and Certifications RoHS
View Details