TDK U.S.A. Corporation Fixed Inductors MLG0603S4N3HT000

Description
4.3nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S4N3HT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S4N3HT000-ND
Fixed Inductors MLG0603S4N3HT000-ND
4.3nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0201 (0603 Metric)

4.3nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
300MA 400MOHM Inductor and Choke - 71-MLG0603S4N3HT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 400MOHM Inductor and Choke
71-MLG0603S4N3HT000
300MA 400MOHM Inductor and Choke 71-MLG0603S4N3HT000
FIXED IND 4.3NH 300MA 400MOHM SM Product overview: MLG0603S4N3HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S4N3HT000 can be used for catalog matching and distributor lookup.

FIXED IND 4.3NH 300MA 400MOHM SM Product overview: MLG0603S4N3HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S4N3HT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MLG0603S4N3HT000-ND 71-MLG0603S4N3HT000
Product Name Fixed Inductors 300MA 400MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2563JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-8N2 026011C-8N2XJRW , 026011C-8N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1620211 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details