TDK U.S.A. Corporation Fixed Inductors MLG0603S47NJTD25

Description
47nH Unshielded Multilayer Inductor 50mA 2.2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Multilayer Inductor 50mA 2.2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174024-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174024-2-ND
Fixed Inductors 445-174024-2-ND
47nH Unshielded Multilayer Inductor 50mA 2.2Ohm Max 0201 (0603 Metric)

47nH Unshielded Multilayer Inductor 50mA 2.2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174024-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174024-1-ND
Fixed Inductors 445-174024-1-ND
47nH Unshielded Multilayer Inductor 50mA 2.2Ohm Max 0201 (0603 Metric)

47nH Unshielded Multilayer Inductor 50mA 2.2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174024-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567717 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details
Common Mode Chokes - 486-3-127-601-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details