TDK U.S.A. Corporation SMD 50MA 2.2 OHM Inductor and Choke MLG0603S47NJT000

Description
FIXED IND 47NH 50MA 2.2 OHM SMD Product overview: MLG0603S47NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 2.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 2.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S47NJT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47NH 50MA 2.2 OHM SMD Product overview: MLG0603S47NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 2.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 2.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S47NJT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50MA 2.2 OHM Inductor and Choke - 71-MLG0603S47NJT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50MA 2.2 OHM Inductor and Choke
71-MLG0603S47NJT000
SMD 50MA 2.2 OHM Inductor and Choke 71-MLG0603S47NJT000
FIXED IND 47NH 50MA 2.2 OHM SMD Product overview: MLG0603S47NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 2.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 2.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S47NJT000 can be used for catalog matching and distributor lookup.

FIXED IND 47NH 50MA 2.2 OHM SMD Product overview: MLG0603S47NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 2.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 2.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S47NJT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3115-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3115-6-ND
Fixed Inductors 445-3115-6-ND
47nH Unshielded Multilayer Inductor 50mA 2.2Ohm Max 0201 (0603 Metric)

47nH Unshielded Multilayer Inductor 50mA 2.2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3115-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3115-1-ND
Fixed Inductors 445-3115-1-ND
47nH Unshielded Multilayer Inductor 50mA 2.2Ohm Max 0201 (0603 Metric)

47nH Unshielded Multilayer Inductor 50mA 2.2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3115-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3115-2-ND
Fixed Inductors 445-3115-2-ND
47nH Unshielded Multilayer Inductor 50mA 2.2Ohm Max 0201 (0603 Metric)

47nH Unshielded Multilayer Inductor 50mA 2.2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG0603S47NJT000
1224256-MLG0603S47NJT000
Fixed Inductors - MLG0603S47NJT000 1224256-MLG0603S47NJT000
Manufacturer: TDK Corporation Win Source Part Number: 1224256-MLG0603S47NJ T000 Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Unshielded Inductance: 47nH Tolerance: ±5% Material - Core: Non-Magnetic Frequency - Self Resonant: 1.3GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.2Ohm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.tdk.com Manufacturer Package: 0201 (0603 Metric) Height - Seated (Maximum): 0.013" (0.33mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Q at Freq: 6 at 100MHz Current Rating (Amps): 50mA Inductance Frequency - Test: 100MHz

Manufacturer: TDK Corporation
Win Source Part Number: 1224256-MLG0603S47NJT000
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Unshielded
Inductance: 47nH
Tolerance: ±5%
Material - Core: Non-Magnetic
Frequency - Self Resonant: 1.3GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.2Ohm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.tdk.com
Manufacturer Package: 0201 (0603 Metric)
Height - Seated (Maximum): 0.013" (0.33mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Q at Freq: 6 at 100MHz
Current Rating (Amps): 50mA
Inductance Frequency - Test: 100MHz

Buy Now
Surface Mount High Frequency Inductor, Mlg Series, 47 Nh, 5%, 0201 [0603 Metric], 1.3 Ghz Rohs Compliant Tdk - 33P7480 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlg Series, 47 Nh, 5%, 0201 [0603 Metric], 1.3 Ghz Rohs Compliant Tdk
33P7480
Surface Mount High Frequency Inductor, Mlg Series, 47 Nh, 5%, 0201 [0603 Metric], 1.3 Ghz Rohs Compliant Tdk 33P7480
Surface Mount High Frequency Inductor, MLG Series, 47 nH, 5%, 0201 [0603 Metric], 1.3 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLG Series, 47 nH, 5%, 0201 [0603 Metric], 1.3 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG0603S47NJT000 445-3115-6-ND 1224256-MLG0603S47NJT000 33P7480
Product Name SMD 50MA 2.2 OHM Inductor and Choke Fixed Inductors Fixed Inductors - MLG0603S47NJT000 Surface Mount High Frequency Inductor, Mlg Series, 47 Nh, 5%, 0201 [0603 Metric], 1.3 Ghz Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Core Material Ceramic
Inductance Range 0.0470 microH 0.0470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1712-36274532261R2MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details