TDK U.S.A. Corporation Fixed Inductors MLG0603S43NJTD25

Description
43nH Unshielded Multilayer Inductor 50mA 2.2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
43nH Unshielded Multilayer Inductor 50mA 2.2Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174023-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174023-2-ND
Fixed Inductors 445-174023-2-ND
43nH Unshielded Multilayer Inductor 50mA 2.2Ohm Max 0201 (0603 Metric)

43nH Unshielded Multilayer Inductor 50mA 2.2Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174023-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Surface Mount Inductors - 1909778P - RS Components, Ltd.
Specs
Inductance Range 0.0680 microH
Rated DC Current 480 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKIH-3252-40D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details