TDK U.S.A. Corporation Fixed Inductors MLG0603S3N6STD25

Description
3.6nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.6nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S3N6STD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S3N6STD25-ND
Fixed Inductors MLG0603S3N6STD25-ND
3.6nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0201 (0603 Metric)

3.6nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603S3N6STD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

6GHz Inductor and Choke - 71-0402CS-4N3XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %)
View Details
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-473111 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
2 suppliers
Fixed Inductors - 486-3102-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details