TDK U.S.A. Corporation Fixed Inductors MLG0603S3N3BT000

Description
3.3nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S3N3BT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S3N3BT000-ND
Fixed Inductors MLG0603S3N3BT000-ND
3.3nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Multilayer Inductor 300mA 350mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
300MA 350MOHM Inductor and Choke - 71-MLG0603S3N3BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 350MOHM Inductor and Choke
71-MLG0603S3N3BT000
300MA 350MOHM Inductor and Choke 71-MLG0603S3N3BT000
FIXED IND 3.3NH 300MA 350MOHM SM Product overview: MLG0603S3N3BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S3N3BT000 can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 300MA 350MOHM SM Product overview: MLG0603S3N3BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S3N3BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MLG0603S3N3BT000-ND 71-MLG0603S3N3BT000
Product Name Fixed Inductors 300MA 350MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
DCR 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910324 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N5 0201DS-0N5XKEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-5697-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details