TDK U.S.A. Corporation Fixed Inductors - MLG0603S3N0CT000 MLG0603S3N0CT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077810-MLG0603S3N0C T000 Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 3nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 4 @ 100MHz Frequency - Self Resonant: 6.2GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077810-MLG0603S3N0C T000 Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 3nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 4 @ 100MHz Frequency - Self Resonant: 6.2GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLG0603S3N0CT000
1077810-MLG0603S3N0CT000
Fixed Inductors - MLG0603S3N0CT000 1077810-MLG0603S3N0CT000
Manufacturer: TDK Corporation Win Source Part Number: 1077810-MLG0603S3N0C T000 Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 3nH Height - Seated (Max): 0.013" (0.33mm) Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 4 @ 100MHz Frequency - Self Resonant: 6.2GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077810-MLG0603S3N0CT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 300mA
Inductance: 3nH
Height - Seated (Max): 0.013" (0.33mm)
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 4 @ 100MHz
Frequency - Self Resonant: 6.2GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 300MA 300 MOHM Inductor and Choke - 71-MLG0603S3N0CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 300 MOHM Inductor and Choke
71-MLG0603S3N0CT000
SMD 300MA 300 MOHM Inductor and Choke 71-MLG0603S3N0CT000
FIXED IND 3NH 300MA 300 MOHM SMD Product overview: MLG0603S3N0CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 300 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S3N0CT000 can be used for catalog matching and distributor lookup.

FIXED IND 3NH 300MA 300 MOHM SMD Product overview: MLG0603S3N0CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 300 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 300 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S3N0CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG0603S3N0CT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S3N0CT000-ND
Fixed Inductors MLG0603S3N0CT000-ND
3nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0201 (0603 Metric)

3nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1077810-MLG0603S3N0CT000 71-MLG0603S3N0CT000 MLG0603S3N0CT000-ND
Product Name Fixed Inductors - MLG0603S3N0CT000 SMD 300MA 300 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Multilayer Multilayer Multilayer
Application RF Choke
Inductance Range 0.0030 microH 0.0030 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N1 0402DC-8N1XJRW , 0402DC-8N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details