TDK U.S.A. Corporation Fixed Inductors MLG0603S30NHTD25

Description
30nH Unshielded Multilayer Inductor 100mA 1.6Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
30nH Unshielded Multilayer Inductor 100mA 1.6Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S30NHTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S30NHTD25-ND
Fixed Inductors MLG0603S30NHTD25-ND
30nH Unshielded Multilayer Inductor 100mA 1.6Ohm Max 0201 (0603 Metric)

30nH Unshielded Multilayer Inductor 100mA 1.6Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603S30NHTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624112-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers