TDK U.S.A. Corporation Fixed Inductors MLG0603S30NHT000

Description
30nH Unshielded Multilayer Inductor 100mA 1.6Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
30nH Unshielded Multilayer Inductor 100mA 1.6Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S30NHT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S30NHT000-ND
Fixed Inductors MLG0603S30NHT000-ND
30nH Unshielded Multilayer Inductor 100mA 1.6Ohm Max 0201 (0603 Metric)

30nH Unshielded Multilayer Inductor 100mA 1.6Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603S30NHT000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N5 0402DC-5N5XJRW , 0402DC-5N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 237-2271-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-5725-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers