TDK U.S.A. Corporation Fixed Inductors MLG0603S2N4BT000

Description
2.4nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.4nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S2N4BT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S2N4BT000-ND
Fixed Inductors MLG0603S2N4BT000-ND
2.4nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0201 (0603 Metric)

2.4nH Unshielded Multilayer Inductor 300mA 250mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327730-MLG0603S2N4BT000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327730-MLG0603S2N4BT000
Inductors, Coils, Chokes - Fixed Inductors 1327730-MLG0603S2N4BT000
Manufacturer: TDK Corporation Win Source Part Number: 1327730-MLG0603S2N4B T000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Inductance: 2.4 nH Height - Seated (Max): 0.013" (0.33mm) Standard Package: 15,000 Mounting: Surface Mount Tolerance: ±0.1nH Material - Core: Ceramic, Non-Magnetic Q @ Freq: 4 @ 100MHz Frequency - Self Resonant: 8GHz DC Resistance (DCR): 250mOhm Max Supplier Device Package: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327730-MLG0603S2N4BT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Inductance: 2.4 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: Surface Mount
Tolerance: ±0.1nH
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 4 @ 100MHz
Frequency - Self Resonant: 8GHz
DC Resistance (DCR): 250mOhm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
300MA 250MOHM Inductor and Choke - 71-MLG0603S2N4BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 250MOHM Inductor and Choke
71-MLG0603S2N4BT000
300MA 250MOHM Inductor and Choke 71-MLG0603S2N4BT000
FIXED IND 2.4NH 300MA 250MOHM SM Product overview: MLG0603S2N4BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S2N4BT000 can be used for catalog matching and distributor lookup.

FIXED IND 2.4NH 300MA 250MOHM SM Product overview: MLG0603S2N4BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S2N4BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MLG0603S2N4BT000-ND 1327730-MLG0603S2N4BT000 71-MLG0603S2N4BT000
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 300MA 250MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Configuration Fixed Fixed
DCR 0.2500 ohms 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CME2425-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details