FIXED IND 27NH 100MA 1.5 OHM SMD Product overview: MLG0603S27NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 1.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 1.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S27NJT000 can be used for catalog matching and distributor lookup.
27nH Unshielded Multilayer Inductor 100mA 1.5Ohm Max 0201 (0603 Metric)
27nH Unshielded Multilayer Inductor 100mA 1.5Ohm Max 0201 (0603 Metric)
27nH Unshielded Multilayer Inductor 100mA 1.5Ohm Max 0201 (0603 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLG0603S27NJT000 | 445-3112-1-ND |
| Product Name | SMD 100MA 1.5 OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Multilayer | Multilayer |
| Core Material | Ceramic | |
| Inductance Range | 0.0270 microH |