TDK U.S.A. Corporation Fixed Inductors MLG0603S27NHTD25

Description
27nH Unshielded Multilayer Inductor 100mA 1.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Multilayer Inductor 100mA 1.5Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG0603S27NHTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S27NHTD25-ND
Fixed Inductors MLG0603S27NHTD25-ND
27nH Unshielded Multilayer Inductor 100mA 1.5Ohm Max 0201 (0603 Metric)

27nH Unshielded Multilayer Inductor 100mA 1.5Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG0603S27NHTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1625813-3 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 15000 microH
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-200 0402AF-200XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details