Win Source Part Number: 1369636-MLG0603S22NH
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLG
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±3%
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic, Non-Magnetic
Inductance: 22 nH
Current Rating (Amps): 150 mA
Shielding: Unshielded
DC Resistance (DCR): 1.2Ohm Max
Q @ Freq: 6 @ 100MHz
Frequency - Self Resonant: 2GHz
Inductance Frequency - Test: 100 MHz
FIXED IND 22NH 150MA 1.2 OHM SMD
FIXED IND 22NH 150MA 1.2 OHM SMD
22nH Unshielded Multilayer Inductor 150mA 1.2Ohm Max 0201 (0603 Metric)
FIXED IND 22NH 150MA 1.2 OHM SMD Product overview: MLG0603S22NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S22NHT000 can be used for catalog matching and distributor lookup.
FIXED IND 22NH 150MA 1.2 OHM SMD
FIXED IND 22NH 150MA 1.2 OHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1369636-MLG0603S22NHT000 | 445-MLG0603S22NHT000CT-ND | 71-MLG0603S22NHT000 | 769-MLG0603S22NHT000 | MLG0603S22NHT000 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 150MA 1.2 OHM Inductor and Choke | FIXED IND 22NH 150MA 1.2 OHM SMD | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Technology | Standard; Multilayer | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Ceramic | Ceramic | Ceramic; Ceramic, Non-Magnetic | ||
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed | Fixed |