TDK U.S.A. Corporation 550MA 150MOHM Inductor and Choke MLG0603S1N3BT000

Description
FIXED IND 1.3NH 550MA 150MOHM SM Product overview: MLG0603S1N3BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 550MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S1N3BT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.3NH 550MA 150MOHM SM Product overview: MLG0603S1N3BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 550MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S1N3BT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
550MA 150MOHM Inductor and Choke - 71-MLG0603S1N3BT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
550MA 150MOHM Inductor and Choke
71-MLG0603S1N3BT000
550MA 150MOHM Inductor and Choke 71-MLG0603S1N3BT000
FIXED IND 1.3NH 550MA 150MOHM SM Product overview: MLG0603S1N3BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 550MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S1N3BT000 can be used for catalog matching and distributor lookup.

FIXED IND 1.3NH 550MA 150MOHM SM Product overview: MLG0603S1N3BT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 550MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S1N3BT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-MLG0603S1N3BT000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.3NH 550MA 150 MOHM

FIXED IND 1.3NH 550MA 150 MOHM

Buy Now Datasheet
Fixed Inductors - 445-MLG0603S1N3BT000TR-ND - DigiKey
Thief River Falls, MN, United States
1.3nH Unshielded Multilayer Inductor 550mA 150mOhm Max 0201 (0603 Metric)

1.3nH Unshielded Multilayer Inductor 550mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLG0603S1N3BT000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.3NH 550MA 150 MOHM

FIXED IND 1.3NH 550MA 150 MOHM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG0603S1N3BT000 445-MLG0603S1N3BT000CT-ND
Product Name 550MA 150MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Inductance Range 0.0013 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details