TDK U.S.A. Corporation Surface Mount Inductors MLG0603S1N0CT000

Description
TDK MLG0603S1N0CT000
Request a Quote Datasheet
Description
TDK MLG0603S1N0CT000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 6445229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
6445229
Surface Mount Inductors 6445229
TDK MLG0603S1N0CT000

TDK MLG0603S1N0CT000

Supplier's Site
Fixed Inductors - MLG0603S1N0CT000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG0603S1N0CT000-ND
Fixed Inductors MLG0603S1N0CT000-ND
1nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

1nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
SMD 600MA 100 MOHM Inductor and Choke - 71-MLG0603S1N0CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 100 MOHM Inductor and Choke
71-MLG0603S1N0CT000
SMD 600MA 100 MOHM Inductor and Choke 71-MLG0603S1N0CT000
FIXED IND 1NH 600MA 100 MOHM SMD Product overview: MLG0603S1N0CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S1N0CT000 can be used for catalog matching and distributor lookup.

FIXED IND 1NH 600MA 100 MOHM SMD Product overview: MLG0603S1N0CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 100 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG0603S1N0CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 6445229 MLG0603S1N0CT000-ND 71-MLG0603S1N0CT000
Product Name Surface Mount Inductors Fixed Inductors SMD 600MA 100 MOHM Inductor and Choke
Q Factor 4 4 4
Standards and Certifications RoHS RoHS
EIA Case Size 0201 (0603m)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 70
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers